EN
  • EN
  • DE

BB202,135

Part No BB202,135
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 6V 10MA SOD523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Capacitance @ Vr, F 11.2pF @ 2.3V, 1MHz
Capacitance Ratio 2.5
Capacitance Ratio Condition C0.2/C2.3
Voltage - Peak Reverse (Max) 6 V
Diode Type Single
Q @ Vr, F -
Temperature Range - Operating -55°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BB202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1373245-BB202,135
Ultra Librarian 3D Model Ultra Librarian BB202,135 CAD Model

Description

The BB202,135 from NXP is a cutting-edge silicon-based variable capacitance diode, designed for use in tuning applications across a wide range of frequencies. This diode is part of NXP's high-quality BB series and is renowned for its excellent performance in VHF and UHF electronic tuning systems.

Key Features

  • High-Quality Silicon Construction: The BB202,135 is built with top-grade silicon, ensuring stability and reliability in its performance.
  • Variable Capacitance: This diode offers variable capacitance, which is crucial for tuning circuits. It allows for precise adjustment of the resonance frequency in LC circuits, making it ideal for radio and television receivers.
  • Low Series Resistance: The low series resistance of the BB202,135 contributes to a high Q-factor in resonant circuits, which in turn leads to better selectivity and lower signal loss.
  • Compact Package: Housed in a small SOD323 (SC-76) package, the BB202,135 is suitable for space-constrained applications, without compromising on performance.

Applications

The BB202,135 is designed to meet the demands of a variety of tuning applications. Its typical use cases include:

  • Electronic tuning in VHF television tuners
  • UHF variable frequency oscillators (VFO)
  • Mobile communications devices where tuning is required
  • RF circuits where variable capacitance is needed for frequency control

Technical Specifications

Parameter Value
Package SOD323
Capacitance Ratio Variable
Series Resistance Low
Quality Factor High

Quality and Reliability

NXP is committed to delivering high-quality components that meet rigorous industry standards. The BB202,135 is no exception and is manufactured to provide consistent performance and longevity, ensuring customer satisfaction in a variety of electronic tuning applications.

You May Also Be Interested in

NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess