EN
  • EN
  • DE

BB179LX,315

Part No BB179LX,315
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE UHF VAR CAP 30V SOD882T / Diode VAR Cap Single 30V 18.2pF 2-Pin SOD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Capacitance @ Vr, F 2.22pF @ 28V, 1MHz
Capacitance Ratio 10.9
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Maximum) 30V
Diode Type Single
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting SMD
Package SOD-882
Manufacturer Package SOD-882T
Win Source Part Number 769696-BB179LX,315
Popularity Medium
Supply and Demand Status Limited
Family Name BB179LX
Introduction Date April 13, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BB179LX,315 CAD Model

Description

The NXP BB179LX,315 is a cutting-edge variable capacitance diode designed for use in tuning applications across a broad spectrum of industries. This highly versatile component is well-suited for professional, high-performance environments where precision and reliability are paramount.

Key Features

  • High Capacitance Ratio: The BB179LX,315 boasts a high capacitance ratio, which is essential for fine-tuning frequency in oscillators and filters.
  • Low Series Resistance: With a low series resistance, this diode ensures minimal signal loss, making it ideal for high-Q tunable circuits.
  • Excellent Linearity: The linearity of capacitance change with voltage makes the BB179LX,315 suitable for voltage-controlled oscillators (VCOs) and phase-locked loops (PLLs).
  • Compact SOD-323 Package: The small SOD-323 package is perfect for space-constrained applications, without compromising on performance.

Applications

The NXP BB179LX,315 is primarily used in the following applications:

  1. Electronic Tuning in VHF Television Tuners
  2. FM Radio Tuners
  3. Phase-Locked Loop (PLL) Circuits
  4. Voltage-Controlled Oscillators (VCO)
  5. RF Circuits Requiring Variable Capacitance

Technical Specifications

Parameter Value
Package SOD-323
Capacitance Ratio High
Series Resistance Low
Operating Temperature -55°C to +125°C

Quality and Reliability

NXP is known for its commitment to quality, and the BB179LX,315 is no exception. Manufactured with precision and subjected to rigorous testing, this diode is built to deliver consistent performance over a wide range of environmental conditions.

Ordering Information

To order or inquire about the NXP BB179LX,315, please reference its complete part number including the "315" suffix, which indicates the packaging and quantity options. For detailed ordering and shipping information, contact an authorized NXP distributor or visit the NXP website.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess