Products specifications Report Issue?

Reference Date Code 1316+
Reference case SOD523
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717830-BB174
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BB174 CAD Model

Description

Introducing the NXP BB174: A Breakthrough in RF Performance

The NXP BB174 is a state-of-the-art silicon germanium carbon (SiGe:C) BiCMOS mixer IC, designed to deliver exceptional RF performance for a wide range of applications. This advanced product from NXP Semiconductors is tailored to meet the rigorous demands of high-frequency and high-efficiency systems, making it an ideal choice for professionals in the field.

Key Features:

  • Frequency Range: The BB174 operates over a broad frequency range, providing users with a versatile component that can be used in various applications, including satellite communications, professional mobile radio, and industrial, scientific, and medical (ISM) band applications.
  • Low Noise Figure: With its low noise figure, the BB174 ensures that signal integrity is maintained, providing clear and precise outputs even in the presence of weak input signals.
  • High Linearity: The device offers high linearity, which is critical for maintaining signal fidelity and reducing distortion in complex multi-carrier or high dynamic range systems.
  • High Integration: The BB174 integrates multiple functions into a single chip, reducing the need for external components and simplifying the design and layout of RF circuits.

Applications:

The versatility of the BB174 makes it suitable for a variety of applications. It is particularly beneficial in:

  • Wireless infrastructure for GSM, WCDMA, LTE, and 5G NR
  • Professional mobile radio and public safety systems
  • High-frequency point-to-point radio links
  • Satellite communication systems
  • RFID and other ISM band applications

Technical Specifications:

The BB174 boasts impressive technical specifications that ensure it meets the needs of the most demanding RF environments:

  • RF frequency range up to several GHz
  • Exceptional noise figure and linearity
  • Low current consumption for energy-efficient designs
  • Robust SiGe:C BiCMOS technology for reliability and performance

With the NXP BB174, engineers and designers can create RF systems that not only meet current industry standards but also pave the way for future innovation in high-frequency communication technologies.

You May Also Be Interested in

Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
IDT, Integrated Device Technology Inc
56-pin CK505 for Desktop P4™ Systems | IC PC MAIN CLOCK CK505 48VFQPN
Lowest to $7.1471
ECAD model for 9LP505-2HGLF
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER | IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74ALVCH162245PAG
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
National Semiconductor (TI)
Adjustable Precision Zener Shunt Regulator
Need more? Email Us
ECAD model for 431BIM
Fuji Electric
1200V / 400A 1 in one-package IGBT Module
Lowest to $120.3048
ECAD model for 1MBI400S-120
Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124
Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $9.2338
ECAD model for ADG1604BCPZ-REEL7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9646 $89.9292
4+ $36.8941 $147.5764
5+ $35.7412 $178.7060
7+ $34.5883 $242.1181
9+ $33.4352 $300.9168
12+ $29.9765 $359.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention