EN
  • EN
  • DE

BB131,115

Part No BB131,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP 30V SOD323 / Diode VAR Cap Single 30V 8pF 2-Pin SOD-323 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Capacitance @ Vr, F 1.055pF @ 28V, 1MHz
Capacitance Ratio 16
Capacitance Ratio Condition C0.5/C28
Voltage - Peak Reverse (Maximum) 30V
Diode Type Single
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting SMD
Package SC-76, SOD-323
Manufacturer Package SOD-323
Win Source Part Number 769692-BB131,115
Popularity Medium
Supply and Demand Status Limited
Family Name BB131
Introduction Date November 01, 1993
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BB131,115 CAD Model

Description

The BB131,115 from NXP Semiconductors is a cutting-edge variable capacitance diode designed with precision to cater to the needs of contemporary electronic applications. This diode is specifically crafted to offer excellent tuning and filtering functionalities in various radio frequency (RF) circuits. Its variable capacitance feature, which changes with the applied reverse voltage, makes it an ideal component for use in FM tuners, VCOs (Voltage-Controlled Oscillators), and other frequency control and selection applications.

Key Features

  • High-Quality Performance: The BB131,115 is engineered to provide high-quality performance with its consistent and reliable operation, ensuring that your RF circuits function at their optimal capacity.
  • Variable Capacitance: Its capacitance range is finely tunable, allowing for precise control over your circuit's resonant frequency, which is essential for applications like phase-locked loops (PLLs) and band-pass filters.
  • Low Series Resistance: The low series resistance of this diode contributes to a higher Q-factor, which translates to lower energy losses and improved efficiency in frequency selection circuits.
  • Compact Package: The BB131,115 comes in a small, leaded SOD323 package, making it suitable for space-constrained applications without compromising on performance.

Applications

The BB131,115 is versatile and can be employed in a variety of applications, including but not limited to:

  • FM Radio Tuners
  • Voltage-Controlled Oscillators (VCOs)
  • Phase-Locked Loops (PLLs)
  • Electronic Tuning Systems
  • Band-Pass Filters

Technical Specifications

Parameter Value
Package SOD323
Capacitance Range Variable
Series Resistance Low
Operating Temperature -55°C to +125°C

With its robust design and adaptable functionality, the NXP BB131,115 is a go-to component for designers looking to enhance their RF circuitry with a reliable, high-performance variable capacitance diode.

You May Also Be Interested in

Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC MICROSTRI
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess