The BAV90-C3V9 from NXP Semiconductors is a high-speed switching diode designed to offer superior performance in a wide range of electronic applications. This diode is part of NXP's extensive diode portfolio, which is known for its high reliability, efficiency, and cutting-edge technology.
Key Features
- Low Forward Voltage: The diode has a low forward voltage drop, which ensures minimal power loss during operation and enhances overall efficiency.
- Fast Switching Speed: With its fast switching capability, the BAV90-C3V9 is ideal for high-frequency applications, providing quick response times and reduced switching losses.
- High Reverse Voltage: It features a high reverse voltage rating, which allows it to withstand transient voltage spikes and enhances its robustness in harsh electrical environments.
- Small Package: The diode is available in a compact SOT-23 package, making it suitable for space-constrained applications without compromising performance.
Applications
The BAV90-C3V9 is suitable for a variety of applications, including:
- High-speed switching in digital circuits
- Signal processing
- Power management systems
- Voltage clamping
- Protection circuits
Product Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Configuration |
Single |
| Maximum Repetitive Reverse Voltage |
3.9V |
| Continuous Forward Current |
200mA |
| Forward Voltage Drop |
1.25V at 150mA |
| Reverse Recovery Time |
4ns |
The BAV90-C3V9 is a testament to NXP's commitment to providing high-quality semiconductor components that meet the evolving needs of the electronics industry. Its combination of speed, efficiency, and compact size makes it an excellent choice for designers looking to optimize their circuit designs.