EN
  • EN
  • DE

BAV756S

Part No BAV756S
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Switching 90V 0.25A 4ns Automotive 6-Pin TSSOP / High-speed switching diode array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151721-BAV756S
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BAV756S
Introduction Date August 27, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BAV756S CAD Model

Description

The BAV756S is a high-performance switching diode array designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is engineered to deliver efficient and reliable performance for a wide range of electronic applications. The BAV756S is housed in a compact SOT363 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage: The BAV756S boasts a low forward voltage, which enhances overall system efficiency by minimizing power loss during the diode switching process.
  • High Switching Speed: With its fast switching capabilities, this diode array is suitable for high-frequency operations, ensuring quick response times in critical applications.
  • Multiple Diodes: The array consists of multiple diodes, which can be used in parallel or series configurations, providing design flexibility to engineers.
  • Low Capacitance: The BAV756S features low diode capacitance, which is beneficial in reducing noise and improving signal integrity in high-speed circuits.
  • High Reliability: NXP's commitment to quality ensures that the BAV756S diode array offers high reliability, withstanding rigorous operational conditions without performance degradation.

Applications

The BAV756S is versatile and can be used in a variety of applications. Its high-speed switching characteristics make it particularly well-suited for:

  • High-speed signal switching
  • Logic level conversion
  • Voltage clamping
  • Protection circuits
  • Rectification tasks

Technical Specifications

Parameter Value
Package SOT363
Configuration Quad diode
Max Repetitive Reverse Voltage 85 V
Forward Current 215 mA
Operating Temperature Range -65°C to +150°C

With its combination of high-speed switching, efficiency, and reliability, the BAV756S from NXP is an excellent choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,800+ $0.0278 $50.0400
3,850+ $0.0260 $100.1000
5,980+ $0.0251 $150.0980
8,550+ $0.0234 $200.0700
11,115+ $0.0225 $250.0875
13,890+ $0.0216 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,490 pieces
MOQ: 1800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess