EN
  • EN
  • DE

BAV170/DG/B3215

Part No BAV170/DG/B3215
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description BAV170 - LOW-LEAKAGE DOUBLE DIOD / Diode Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 961092-BAV170/DG/B3215
Ultra Librarian 3D Model Ultra Librarian BAV170/DG/B3215 CAD Model

Description

The BAV170/DG/B3215 is a cutting-edge high-speed switching diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This diode is engineered to deliver superior performance in high-speed switching applications. It is a perfect choice for modern electronic devices where efficiency and speed are of the utmost importance.

Key Features:

  • Fast Switching Speed: The BAV170/DG/B3215 is optimized for high-speed switching, which makes it ideal for high-frequency applications.
  • Low Capacitance: With its low diode capacitance, this device ensures minimal signal distortion and is suitable for high-speed signal processing.
  • Low Leakage Current: The diode has a very low reverse leakage current, increasing the efficiency of the circuit and reducing power loss.
  • High Reverse Voltage: It can withstand high reverse voltages, offering reliable performance under stress and enhancing circuit protection.
  • Surface Mount Package: The BAV170/DG/B3215 comes in a compact SOD-323 package, which is ideal for space-constrained applications and allows for efficient automated assembly.

Applications:

The versatility of the BAV170/DG/B3215 makes it suitable for a wide range of applications, including:

  • High-speed logic circuits
  • Inverter circuits
  • Protection circuits
  • Signal processing
  • Switching power supplies

Product Specifications:

Parameter Value Package SOD-323 Reverse Voltage 100 V Forward Current 200 mA Diode Capacitance 2 pF Leakage Current 0.1 µA

In conclusion, the BAV170/DG/B3215 from NXP is a high-performance diode that offers reliability and efficiency for high-speed switching applications. Its compact form factor and robust specifications make it an excellent choice for designers looking to optimize their electronic circuits.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess