EN
  • EN
  • DE

BAT140A

Part No BAT140A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Schottky barrier double diodes / Diode Schottky 40V 1A 4-Pin(3+Tab) SC-73
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 231534-BAT140A
Popularity Medium
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAT140A CAD Model

Description

The NXP BAT140A series represents a range of high-performance Schottky barrier double diodes designed for applications requiring a compact, efficient, and reliable solution for voltage clamping and current rectification. These components are particularly well-suited for automotive and industrial environments where robustness and durability are paramount.

Key Features

  • Low Forward Voltage Drop: The BAT140A series is engineered to provide a low forward voltage drop, which improves efficiency and reduces thermal issues in circuits.
  • High Surge Current Capability: These diodes can handle high surge currents, making them ideal for applications that experience transient overvoltages.
  • Dual Diode Configuration: The series features two diodes in a single package, offering design flexibility and saving board space.
  • Robust Package: Encased in a SOT-23 package, the BAT140A series is designed for space-constrained applications while providing excellent power dissipation.

Applications

The BAT140A transistors are versatile components that can be used in a variety of electronic circuits. Their main applications include:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Load dump protection
  • Voltage clamping
  • Automotive and industrial applications

Technical Specifications

Parameter Value
Package SOT-23
Configuration Double diode
Maximum Repetitive Reverse Voltage 40 V
Average Forward Current 1 A
Peak Forward Surge Current 10 A
Operating Temperature Range -55°C to +150°C

The NXP BAT140A series is a testament to NXP's commitment to providing cutting-edge semiconductor technology. With its high efficiency, reliability, and compact size, this series stands out as an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Diodes Incorporated
Lowest to $5.4135
KEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess