EN
  • EN
  • DE

BAT120A

Part No BAT120A
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Schottky barrier double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151486-BAT120A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT120A CAD Model

Description

The NXP BAT120A is a state-of-the-art Schottky barrier diode, designed to offer efficient and reliable performance for a wide range of applications. This diode is known for its low forward voltage drop and high surge current capability, making it an ideal choice for high-frequency rectification and power regulation in compact electronic devices.

Key Features

  • Low Forward Voltage: The BAT120A boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power losses during diode conduction.
  • High Surge Current Capability: It is capable of handling high surge currents, providing robust performance during transient conditions and ensuring the reliability of the electronic system.
  • Fast Switching Speed: With its fast switching action, the BAT120A is well-suited for high-frequency applications, contributing to reduced switching losses and improved circuit response times.
  • Low Leakage Current: The diode features a low reverse leakage current, which helps to maintain low power consumption when the diode is in the off-state.
  • Compact Packaging: Enclosed in a small SOD-128 package, the BAT120A is optimized for space-constrained designs, allowing for greater design flexibility and board space savings.

Applications

The BAT120A is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power management
  • Reverse polarity protection circuits
  • Automotive applications

Technical Specifications

Parameter Value Package SOD-128 Maximum Repetitive Reverse Voltage (V<sub>RRM) 100 V Forward Continuous Current (I<sub>F) 1 A Forward Voltage Drop (V<sub>F) Typ. 0.87 V at I<sub>F = 1 A Reverse Leakage Current (I<sub>R) Typ. 5 µA at V<sub>R = 100 V

In conclusion, the NXP BAT120A is a highly efficient and reliable Schottky barrier diode that is well-suited for modern electronic applications where performance and space economy are critical. Its superior electrical characteristics make it a top choice for designers and engineers looking for a diode with exceptional performance.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess