Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 231378-BAS221
Popularity Medium
Supply and Demand Status Sufficient
Family Name BAS221
Introduction Date April 26, 1999
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAS221 CAD Model

Description

The NXP BAS221 is a high-speed switching diode engineered to meet a broad range of requirements for fast switching applications. This small-signal diode is designed to deliver high performance in a compact and versatile package, making it well-suited for a variety of electronic circuits and components.

Key Features

  • High Switching Speed: The BAS221 is optimized for quick transitions, enabling efficient operation in high-frequency applications.
  • Low Capacitance: With its low diode capacitance, this diode is ideal for RF applications where capacitance can impact performance.
  • Reverse Voltage: It can handle a reverse voltage of up to 200V, providing a good margin for overvoltage conditions.
  • Forward Current: The diode supports a continuous forward current of 250mA, suitable for a range of signal and switching tasks.
  • Package: Available in a small and leadless SOD110 package, the BAS221 is designed for space-constrained applications.

Applications

The NXP BAS221 is versatile enough for use in a wide range of applications, including:

  • High-speed switching circuits
  • General-purpose rectification
  • Switch-mode power supplies (SMPS)
  • Reverse polarity protection
  • Logic circuits
  • RF circuits

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and reliability. The BAS221 diode is manufactured to stringent standards, ensuring consistent performance and durability for professional and consumer applications alike.

Environmental Compliance

The BAS221 complies with environmental regulations, including RoHS and REACH, reflecting NXP's dedication to environmental responsibility and the production of sustainable products.

You May Also Be Interested in

BRIGHT LED
Need more? Email Us
ECAD model for BL-HGB35A-TRB
BELLING
Need more? Email Us
ECAD model for BL9198-12BAPURN
BRIGHT LED
Need more? Email Us
ECAD model for BL-HZ334C-L21-TRA
BELLING
Need more? Email Us
ECAD model for BL8512
NXP / Nexperia
UHF power transistor / UHF POWER TRANSISTOR
Need more? Email Us
ECAD model for BLV920
BELLING
Need more? Email Us
ECAD model for BL8555-28PRM
ST-Ericsson Inc
Need more? Email Us
ECAD model for BMR910212/63
BELLING
Lowest to $0.0712
ECAD model for BL8568CB5ATR18
BELLING
Need more? Email Us
ECAD model for BL8530

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention