Product Overview: BAP64-04 Pin Diode
The BAP64-04, manufactured by NXP Semiconductors, is a high-performance silicon PIN diode designed for a multitude of applications ranging from RF switching to attenuator circuits. This device is particularly well-suited for high-frequency purposes where low resistance during forwarding bias and low capacitance during reverse bias are essential.
Key Features
- High-Speed Switching: The BAP64-04 offers fast switching speeds, making it an ideal choice for high-frequency RF signal switching.
- Low Series Resistance: With its low series resistance when forward-biased, the BAP64-04 ensures minimal signal attenuation, which is crucial for maintaining signal integrity in RF applications.
- Low Capacitance: The low capacitance under reverse bias conditions helps to minimize the distortion of the RF signal, thus maintaining a high level of performance in the circuit.
- High Power Handling: This PIN diode can handle high levels of power, making it suitable for use in high-power applications without compromising the device's integrity or performance.
- Robust Package: Housed in a SOD323 (SC-76) small plastic surface-mounted device package, the BAP64-04 is designed for optimal space-saving on PCBs and robustness in various operating conditions.
Applications
The BAP64-04's performance characteristics make it an excellent choice for applications such as:
- High-frequency RF switching circuits
- Attenuators
- Phase shifters
- Modulators and demodulators
- Mobile communications
Technical Specifications
Some of the key technical specifications of the BAP64-04 include:
- Reverse Voltage: 30 V
- Forward Current: 100 mA
- Series Resistance: 1 Ω (maximum at 10 mA)
- Capacitance: 0.3 pF (typical at 1 MHz)
- Junction Temperature: -55°C to +150°C
With its combination of fast switching, low resistance, and low capacitance, the BAP64-04 from NXP Semiconductors is a reliable and efficient solution for designers looking to optimize their RF circuitry. Whether for commercial or industrial use, the BAP64-04 stands out as a solid choice for high-performance RF applications.