EN
  • EN
  • DE

BA278,115

Part No BA278,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE BAND-SWITCHING 35V SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100mA
Capacitance @ Vr, F 1.2pF @ 6V, 1MHz
Resistance @ If, F 700 mOhm @ 2mA, 100MHz
Power Dissipation (Max) 715mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 099903-BA278,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BA278,115 CAD Model

Description

The BA278,115 is a cutting-edge semiconductor product from NXP, a leading technology company known for its high-quality and innovative integrated circuits. This product is designed to meet the demanding requirements of modern electronic applications, providing a robust and efficient solution for a variety of industries.

Key Features

  • High Performance: The BA278,115 is built to deliver exceptional performance, ensuring efficient operation and high-speed processing capabilities.
  • Low Power Consumption: Energy efficiency is at the core of this product, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Durable Design: With a focus on reliability, the BA278,115 is manufactured to withstand harsh conditions and provide a long operational lifespan.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, this product offers superior functionality that can be integrated into complex electronic systems.

Applications

The versatility of the BA278,115 allows it to be used across various applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Support

NXP is committed to providing not only high-quality products but also excellent customer support. The BA278,115 is backed by NXP's comprehensive technical support and documentation, ensuring that customers can maximize the potential of this product in their applications.

Environmental Compliance

Understanding the importance of environmental sustainability, the BA278,115 complies with various environmental regulations. It is designed to meet RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive products.

Ordering Information

To order the BA278,115 or to learn more about pricing and availability, customers can contact NXP's sales team or authorized distributors. Detailed datasheets and technical specifications are also available to assist with product integration and design considerations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess