EN
  • EN
  • DE

AU2903D

Part No AU2903D
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Dual differential comparator 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Input Bias Current 500 pA
Input Offset Voltage (Vos) 3 mV
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Elements 2
Number of Pins 8
Power Dissipation 780 mW
Response Time 1.3 µs
RoHS Compliant
Voltage Gain 100 dB
Win Source Part Number 1027142-AU2903D
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AU2903D CAD Model

Description

Introducing the NXP AU2903D - Robust Quadruple 2-Input NAND Gate

The NXP AU2903D is a high-performance, quadruple 2-input NAND gate that combines speed with robustness, designed to meet the needs of a wide range of industrial and commercial applications. This versatile component is part of NXP's advanced series of logic gates, offering a perfect solution for systems requiring high-speed logic operations in challenging environments.

Key Features:

  • Logic Type: The AU2903D is a quadruple 2-input NAND gate, providing four independent NAND gates in a single package.
  • Operating Voltage: It operates at a wide voltage range, typically from 2 V to 5.5 V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High-Speed Performance: This device is optimized for high-speed performance, ensuring quick response times for critical logic operations.
  • Temperature Range: The AU2903D is built to withstand extreme temperatures, with an operational range typically from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Package Options: Available in several package types, including the popular SOIC-14, which provides a compact footprint while allowing for easy integration into a variety of circuit designs.
  • Low Power Consumption: Designed with power efficiency in mind, the AU2903D maintains low power dissipation, making it ideal for power-sensitive applications.

Applications:

The NXP AU2903D is ideally suited for a range of applications, including but not limited to:

  • Industrial control systems
  • Logic level translation
  • Signal processing
  • Networking equipment
  • Automotive electronics

Quality and Reliability:

NXP is renowned for its commitment to quality and the AU2903D is no exception. This NAND gate is manufactured to the highest standards, ensuring consistent performance and reliability for the most demanding applications. With its robust design and versatile functionality, the AU2903D from NXP is the go-to choice for engineers looking for a dependable logic solution.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess