EN
  • EN
  • DE

ASC8851ET/M2,551

Part No ASC8851ET/M2,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC IP CAMERA MPU SXGA TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Applications Embedded Multimedia Communication, Security and Entertainment
Core Processor ARM9
Mounting SMD (SMT)
Case / Package 484-TFBGA (15x15)
Win Source Part Number 1018618-ASC8851ET/M2,551
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASC8851ET/M2,551 CAD Model

Description

The ASC8851ET/M2,551 is a cutting-edge semiconductor component manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and reliable products. This particular component is designed to meet the rigorous demands of modern electronic applications, offering a blend of performance, efficiency, and durability.

Key Features

  • High Precision: The ASC8851ET/M2,551 is crafted for applications requiring precise electrical characteristics. Its design ensures stable performance across various conditions.
  • Low Power Consumption: Energy efficiency is at the core of this product, making it ideal for portable and battery-powered devices where power conservation is crucial.
  • Robust Design: NXP's commitment to quality means this component is built to withstand the challenges of daily operation, including resistance to temperature variations and physical stress.
  • Integration-Friendly: The component is designed to be easily integrated into a wide range of electronic systems, thanks to its compatibility with standard manufacturing processes and its flexible interfacing capabilities.

Applications

The versatility of the ASC8851ET/M2,551 allows it to be used in an array of applications. It's particularly well-suited for use in advanced communication systems, automotive electronics, consumer electronics, and industrial control systems. Its reliability and performance also make it a solid choice for mission-critical applications where failure is not an option.

Technical Specifications

Parameter Value
Package Surface-Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Defined by Product Datasheet

For engineers and designers looking for a reliable component that won't compromise on performance, the ASC8851ET/M2,551 from NXP Semiconductors is an excellent choice. With its robust feature set and flexible application range, it stands out as a valuable addition to any electronic project.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Microchip Technology
SRAM /
Lowest to $6.8609
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess