EN
  • EN
  • DE

ADC1206S055H

Part No ADC1206S055H
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 12 bits ADC, up to 40 MHz, 55 MHz or 70 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1139773-ADC1206S055H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1206S055H CAD Model

Description

Introducing the ADC1206S055H from NXP

The ADC1206S055H is a high-performance analog-to-digital converter (ADC) developed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This cutting-edge component is designed to meet the rigorous demands of modern electronic systems, providing precise digital representation of analog signals for a wide range of applications.

Key Features

  • Resolution: The ADC1206S055H boasts a 12-bit resolution, ensuring high-precision output for applications that require accurate signal conversion.
  • Sampling Rate: With a sampling rate of up to 55 MSPS (mega-samples per second), this ADC is capable of converting analog input signals at high speeds, making it suitable for high-frequency signal processing.
  • Input Range: The device supports a versatile input range, accommodating a variety of signal amplitudes for flexible system design.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC1206S055H operates with low power consumption, minimizing the impact on system power budgets.
  • Interface: It features a user-friendly digital interface, which simplifies the integration process with microcontrollers and digital signal processors (DSPs).

Applications

The ADC1206S055H is ideal for use in a multitude of applications, including but not limited to:

  • Medical imaging systems
  • Professional audio equipment
  • Test and measurement instruments
  • Data acquisition systems
  • Communication infrastructure

Reliability and Quality

NXP's commitment to quality ensures that the ADC1206S055H is manufactured to the highest standards, providing reliable performance in even the most demanding environments. The device is thoroughly tested and validated to meet strict industry certifications and standards.

Easy Integration

Engineers and designers can seamlessly integrate the ADC1206S055H into their designs, thanks to its compact form factor and compatibility with standard logic levels. Its straightforward interface and comprehensive documentation make it easy to get started with and implement into existing systems.

Whether you're developing advanced medical devices, high-fidelity audio systems, or robust industrial controls, the ADC1206S055H from NXP offers the performance, reliability, and ease of use necessary to create superior products.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess