EN
  • EN
  • DE

ACTT8X800CD

Part No ACTT8X800CD
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042629-ACTT8X800CD
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACTT8X800CD CAD Model

Description

The NXP ACTT8X800CD is a cutting-edge, high-performance Advanced Configuration and Power Interface (ACPI) Compliant Triac that is designed to meet the rigorous demands of modern power control applications. This state-of-the-art triac is part of NXP's AC Thyristor Triac (ACTT) series, which are known for their high blocking voltage and robust thermal performance.

Key Features

  • High Blocking Voltage: The ACTT8X800CD boasts an impressive blocking voltage of 800V, making it suitable for high voltage applications.
  • High Surge Current Capability: This product is capable of handling high surge currents, ensuring reliability and stability in applications that experience short-term overloads.
  • ACPI Compliant: Compliance with the ACPI standard allows for efficient power management, which is crucial for reducing energy consumption in electronic systems.
  • Direct Triggering from Microcontrollers: The triac can be directly triggered from microcontrollers, providing a seamless interface for digital control systems.
  • Snubberless Technology: The ACTT8X800CD utilizes snubberless technology, which simplifies circuit design by eliminating the need for additional snubbing components.
  • Low Holding Current: With a low holding current, this triac minimizes power loss and enhances the efficiency of the overall system.

Applications

The versatility of the NXP ACTT8X800CD allows it to be used across a wide range of applications, including but not limited to:

  • Inductive load control for motors and transformers
  • Resistive load control for heating elements
  • Lighting control systems, including dimmers and switches
  • Power management in AC mains appliances

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the ACTT8X800CD is no exception. This product is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Environmental Considerations

As an environmentally conscious company, NXP designs its products with sustainability in mind. The ACTT8X800CD is RoHS compliant, ensuring that it is free from hazardous substances and meets global environmental regulations.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess