EN
  • EN
  • DE

88W8997-A1-CBQE/AZ

Part No 88W8997-A1-CBQE/AZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 2X2 WAVE2 WIFI + BT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Series Marvell 88W8997
Package Tape & Reel
Product Status Active
Type TxRx Only
RF Family/Standard Bluetooth
Protocol 802.11ac, Bluetooth v5.1
Frequency 2.4GHz, 5GHz
Data Rate (Max) 2Mbps
Serial Interfaces PCM, SDIO, UART, USB
Mounting Type Surface Mount
Package / Case 161-BGA, WLCSP
Supplier Device Package 161-WLCSP
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1120372-88W8997-A1-CBQE/AZ
Ultra Librarian 3D Model Ultra Librarian 88W8997-A1-CBQE/AZ CAD Model

Description

The NXP 88W8997-A1-CBQE/AZ is a highly integrated wireless local area network (WLAN) system-on-chip (SoC), designed to support high throughput data rates for next-generation WLAN products. Crafted with cutting-edge technology, this SoC is ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Dual-Band Operation: This SoC operates on both 2.4GHz and 5GHz frequencies, allowing for flexible connectivity options and improved network efficiency.
  • High-Speed Connectivity: It supports IEEE 802.11ac standards, delivering faster speeds and enhanced performance for a seamless user experience.
  • Bluetooth Integration: The 88W8997-A1-CBQE/AZ includes Bluetooth 5.0 for additional wireless communication options, ensuring compatibility with a broad range of Bluetooth devices.
  • Multiple Input Multiple Output (MIMO): With MIMO technology, this SoC can handle multiple data streams simultaneously, which increases the data throughput and range.
  • Low Power Consumption: Designed to be energy efficient, this device conserves power without compromising on performance, making it suitable for battery-powered applications.

Applications

The versatility of the NXP 88W8997-A1-CBQE/AZ makes it an excellent choice for a variety of applications, including:

  • Smartphones and tablets
  • Wireless access points and routers
  • Connected home devices
  • In-vehicle infotainment systems
  • Industrial wireless control
  • Wearable technology

Technical Specifications

Parameter Specification
Wi-Fi Standards IEEE 802.11a/b/g/n/ac
Bluetooth Version 5.0
Frequency Bands 2.4GHz & 5GHz
Interface PCIe, USB
Security WPA, WPA2, WEP, TKIP, AES
Package QFN

With its advanced features and robust design, the NXP 88W8997-A1-CBQE/AZ is a powerful solution for integrating Wi-Fi and Bluetooth connectivity into a wide array of electronic devices.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess