EN
  • EN
  • DE

82HS641B/BJA

Part No 82HS641B/BJA
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 166187-82HS641B/BJA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 82HS641B/BJA CAD Model

Description

NXP 82HS641B/BJA High-Speed CAN Transceiver

The 82HS641B/BJA is a cutting-edge high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors. This device provides an interface between a CAN protocol controller and the physical two-wire CAN bus. It is designed for high-speed automotive networking applications, facilitating communication up to 1 Mbps.

Key Features

  • High-Speed CAN Interface: Supports CAN protocols in accordance with the ISO 11898-2 standard.
  • Differential Receiver: Offers robust signal differentiation, enhancing signal integrity in noisy environments.
  • Thermal Protection: Includes an over-temperature shutdown feature to protect the device in extreme conditions.
  • Low Electromagnetic Emission (EME): Minimizes interference with other electronic components.
  • Transmit Data (TXD) Dominant Timeout: Prevents bus line lock-up by disabling the driver after a prolonged period of dominance.

Applications

The 82HS641B/BJA is suitable for a wide range of automotive applications where reliable and fast data communication is crucial. It can be used in:

  • On-board diagnostics
  • Automotive networking
  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V – 5.5V
Operating Temperature -40°C to +125°C
Package 8-pin SOIC
Standby Mode Yes
Bus Fault Protection ±36V

The 82HS641B/BJA from NXP is a reliable and robust solution for advanced CAN networking in automotive environments, ensuring high-speed data transmission with protection features that safeguard the integrity of communications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $8.7607
Littelfuse Inc.
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Vishay
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess