EN
  • EN
  • DE

74LVT652DB

Part No 74LVT652DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal transceiver/register, non-inverting 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133233-74LVT652DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT652DB CAD Model

Description

Introducing the 74LVT652DB Octal Transceiver

The 74LVT652DB from NXP Semiconductors is a high-performance, low-voltage BiCMOS product designed to meet the stringent requirements of high-speed data transfer and signal integrity in modern electronic systems. This octal transceiver features eight bidirectional data lines and is optimized for balanced propagation delay and low supply voltage operations.

Key Features

  • Low-Voltage Operation: The 74LVT652DB operates at a nominal supply voltage of 3.3V, making it compatible with low-voltage logic systems and helping to reduce power consumption in your overall design.
  • High-Speed Data Transfer: With its capability to handle fast data rates, this transceiver is ideal for applications that require quick data exchange, such as computing, telecommunications, and high-speed networking.
  • Bus Hold Data Inputs: The device comes equipped with bus hold data inputs, which eliminate the need for external pull-up or pull-down resistors and simplify PCB design.
  • Live Insertion and Extraction: Its design supports live insertion and extraction, minimizing system disturbances while modules are added or removed.
  • Octal Bidirectional Transceiver: The 74LVT652DB features eight bidirectional interface lines, each capable of transferring data in both directions, providing flexibility and efficiency in data handling.

Applications

The versatility of the 74LVT652DB makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Memory interfacing in servers and workstations
  • Backplane interfacing
  • Data communication systems
  • Signal buffering in high-speed networks

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the 74LVT652DB is no exception. Its robust design ensures reliable operation under varying environmental conditions, making it a trusted choice for critical applications that demand dependable performance.

Package Information

The 74LVT652DB is available in a SSOP48 (Shrink Small Outline Package) which offers a reduced footprint on the PCB and is suitable for space-constrained applications. This package type also aids in thermal management and allows for efficient manufacturing processes.

With its combination of features, the 74LVT652DB is a powerful component for designers looking to enhance data transmission capabilities while maintaining low power consumption and high reliability.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,218 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess