EN
  • EN
  • DE

74LVT2244PW

Part No 74LVT2244PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal buffer/line driver with 30ohm series termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133177-74LVT2244PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT2244PW CAD Model

Description

The 74LVT2244PW is a high-performance, low-voltage, octal buffer/line driver with 3-state outputs, designed to be used in 3.3 V LVTTL/LVCMOS systems. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the LVT family, which is known for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • High-Speed Performance: The 74LVT2244PW operates at a high speed, with a typical propagation delay time of only 3.0 ns, enabling rapid data transfer and processing for time-sensitive applications.
  • Low-Voltage Operation: This device is optimized for 3.3 V power supply, but it can also tolerate 5 V inputs, making it versatile for various system voltage levels and reducing power consumption.
  • Octal Configuration: It features eight buffers/line drivers, providing ample channels to handle multiple data lines simultaneously.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus-oriented applications and making it easier to share data lines without conflicts.
  • Live Insertion and Extraction: It is designed to support live insertion and extraction, minimizing system disturbances when adding or removing the device.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding it against the common issue of static damage during handling and operation.

Applications

The 74LVT2244PW is suitable for a variety of applications, including:

  • Bus interface or signal buffering for microprocessors/microcontrollers
  • Memory address drivers, clock drivers, and bus transceivers
  • Data communication and telecommunication systems
  • Input/output ports for various digital systems

Package Information

The device comes in a TSSOP20 package, which is a thin, shrink small-outline package with 20 leads. This compact footprint allows for efficient use of board space in densely packed electronic assemblies.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVT2244PW is rigorously tested to ensure reliable performance in a wide range of environmental conditions and compliance with international standards.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3214 $52.8560
95+ $1.0843 $103.0085
145+ $1.0504 $152.3080
200+ $1.0165 $203.3000
255+ $0.9826 $250.5630
345+ $0.8810 $303.9450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 822 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess