EN
  • EN
  • DE

74LVT16501ADGG,118

Part No 74LVT16501ADGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 107805-74LVT16501ADGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16501ADGG,118 CAD Model

Description

Product Overview: 74LVT16501ADGG,118 by NXP Semiconductors

The 74LVT16501ADGG,118 is a high-performance, low-voltage 18-bit universal bus transceiver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's LVT (Low-Voltage Transceiver) family, which is renowned for its low-power consumption and high-speed operation. The device is particularly suitable for facilitating bidirectional communication between two buses in a wide range of computing and telecommunications applications.

Key Features

  • High-Speed Operation: This transceiver is capable of operating at high speeds, which makes it ideal for systems that require fast data transfer rates.
  • Low-Voltage Operation: It operates at a nominal 3.3V, which helps to reduce power consumption and allows for compatibility with lower voltage systems.
  • Live Insertion and Extraction: The 74LVT16501ADGG,118 supports live insertion and extraction, minimizing system downtime and facilitating easier maintenance and upgrades.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up resistors, simplifying board design and reducing component count.
  • Multiple Package Options: Available in a TSSOP56 package, it provides a compact solution for space-constrained applications.

Applications

The versatility of the 74LVT16501ADGG,118 makes it suitable for a variety of applications, including:

  • Server and workstation bus interfaces
  • Communication infrastructure
  • Data storage and retrieval systems
  • High-speed data acquisition
  • Backplane interconnects

Technical Specifications

  • Logic Type: Universal Bus Transceiver
  • Number of Bits: 18 bits
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Output Current: -32mA / 64mA
  • Mounting Type: Surface Mount
  • Package / Case: 56-TSSOP (0.240", 6.10mm Width)

The 74LVT16501ADGG,118 by NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient solution to interface between different voltage domains while maintaining fast data transfer rates and low power consumption.

You May Also Be Interested in

NXP / Nexperia
IC REG DRIVER 14BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845
Texas Instruments
Lowest to $13.0799
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $11.2636
IDT, Integrated Device Technology Inc
Lowest to $0.9390
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess