EN
  • EN
  • DE

74LVT16245BDL,118

Part No 74LVT16245BDL,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 137818-74LVT16245BDL,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16245BDL,118 CAD Model

Description

Product Overview

The 74LVT16245BDL,118 is a high-performance, low-voltage BiCMOS device manufactured by NXP Semiconductors. This product is part of the LVT series, designed to provide optimal speed and power efficiency in electronic systems. The 74LVT16245BDL,118 is a 16-bit transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions.

Key Features

  • Interface Type: The device offers a dual-supply voltage interface, capable of translating signals between a 3.3V bus and a 5V bus, making it suitable for mixed-voltage applications.
  • Bus Hold: Integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, ensuring stable operation without additional components.
  • Speed: The 74LVT16245BDL,118 is designed for high-speed operation, with a typical propagation delay of only 3.8ns, ensuring quick data transfer and improved overall system performance.
  • Drive Capability: It features a 24mA balanced output drive capability, both high and low, providing strong signal driving while minimizing noise and power consumption.
  • Power Dissipation: With a low power dissipation of 40µA in the quiescent state, this device is an excellent choice for power-sensitive applications.
  • Package: The transceiver comes in a 48-pin SSOP (Shrink Small Outline Package), which is beneficial for space-constrained applications.

Applications

The 74LVT16245BDL,118 is versatile and can be used in a wide range of applications, including:

  • Bus interface or signal buffering for microprocessors/microcontrollers
  • Data communication and telecommunication systems
  • Computers and computer peripherals
  • Industrial control and automation systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVT16245BDL,118 is no exception and is designed to meet or exceed industry standards for performance and reliability. Customers can trust this device for critical and demanding applications that require robust operation and long-term stability.

Environmental and Regulatory Compliance

The 74LVT16245BDL,118 adheres to various environmental standards, ensuring that the product is suitable for use in environmentally sensitive applications and complies with global regulatory requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess