EN
  • EN
  • DE

74LVT16240ADGG,118

Part No 74LVT16240ADGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 122272-74LVT16240ADGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16240ADGG,118 CAD Model

Description

Product Overview: 74LVT16240ADGG,118

The 74LVT16240ADGG,118 is a high-performance, low-voltage BiCMOS device from NXP Semiconductors, designed to meet the requirements of high-speed data transmission systems. This integrated circuit belongs to the LVT family, which is known for its capability to provide significant power savings while maintaining high-speed operation. The 74LVT16240ADGG,118 is a 16-bit inverting buffer/driver with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

Key Features

  • High-Speed Performance: The device operates at a voltage range of 2.5V to 3.6V, which allows for quick signal propagation and is suitable for interfacing with high-speed microprocessors.
  • Low-Power Consumption: It features a low power consumption design, which is essential for energy-sensitive applications.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can be connected to a bus without interference, as the outputs can be put in a high-impedance state.
  • Drive Capability: This device can drive 50 Ohm transmission lines at the rated voltage, making it capable of handling high-load applications.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Applications

The 74LVT16240ADGG,118 is versatile and can be used in a variety of applications, including:

  • Bus interface or bus extension applications
  • Memory buffering
  • Signal buffering and driving for backplane and bidirectional bus systems
  • Data communication systems
  • Workstations and servers

Package and Quality

The device comes in a TSSOP-48 (Thin Shrink Small Outline Package) form factor, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the 74LVT16240ADGG,118 meets the stringent requirements of the industrial and commercial market segments.

In conclusion, the 74LVT16240ADGG,118 from NXP Semiconductors is a robust, high-speed inverting buffer/driver that offers designers a blend of performance, power efficiency, and design flexibility. Its advanced features make it an excellent choice for modern digital systems that require reliable data transmission and interfacing capabilities.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess