EN
  • EN
  • DE

74LVT162244BDGG:51

Part No 74LVT162244BDGG:51
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER 16BIT N-INV 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Clock & Timing, Signal Processing
Win Source Part Number 28444-74LVT162244BDGG:51
Ultra Librarian 3D Model Ultra Librarian 74LVT162244BDGG:51 CAD Model

Description

Product Overview: 74LVT162244BDGG:51

The 74LVT162244BDGG:51 is a high-performance, low-voltage 16-bit buffer and line driver designed for use in 3.3V LVTTL/LVCMOS systems. Manufactured by NXP Semiconductors, this integrated circuit is part of the LVT family, known for its low-voltage operation and high-speed interface technology.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology, which allows for high-speed operation while minimizing power consumption.
  • Voltage Range: It operates at a nominal supply voltage of 3.3V, with a tolerance of ±0.3V, ensuring compatibility with low-voltage systems and providing power efficiency.
  • Speed: The 74LVT162244BDGG:51 boasts fast propagation delays, making it suitable for high-speed data transmission and signal processing applications.
  • Drive Capability: It is capable of driving 50 Ohm transmission lines, which makes it ideal for improved signal integrity in complex electrical environments.
  • Bus Hold: The device features a bus-hold circuitry on all inputs, which helps to retain the last known state during periods when the input is floating, thereby reducing the need for external pull-up or pull-down resistors.
  • Output Enable: Each side of the device includes an independent output enable control, which provides flexibility in controlling the flow of data through the buffer.

Applications

The 74LVT162244BDGG:51 is suitable for various applications that require high-speed data transfer and buffering, including:

  • Memory buffering and driving in computers and servers
  • Signal buffering in telecommunications and networking equipment
  • Interface translation in mixed-voltage systems
  • Data path management in high-speed data acquisition systems

Package and Quality

The device is offered in a 48-pin TSSOP (BDGG) package, which provides a compact footprint suitable for space-constrained applications. The product adheres to the strict quality standards set by NXP, ensuring reliability and performance consistency.

Conclusion

The 74LVT162244BDGG:51 from NXP is a versatile and reliable component for designers looking to implement high-speed signal buffering and driving in a 3.3V environment. Its combination of speed, low power consumption, and robustness makes it an excellent choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess