EN
  • EN
  • DE

74LVT162240ADGG

Part No 74LVT162240ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V LVT 16-bit inverting buffer/driver with 30ohm termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133136-74LVT162240ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT162240ADGG CAD Model

Description

Product Overview: 74LVT162240ADGG from NXP

The 74LVT162240ADGG is a high-performance, bi-directional 16-bit buffer/line driver designed by NXP Semiconductors. This integrated circuit is part of the LVT family, which is renowned for its low-voltage operation and tolerance to higher voltages, making it suitable for mixed-voltage applications. The device is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type of packaging, which is ideal for space-constrained environments.

Engineered to provide two separate 8-bit or one 16-bit bus interface, the 74LVT162240ADGG operates at a nominal voltage of 3.3V but can tolerate 5V I/Os, thus allowing for interfacing with 5V systems. This feature provides a great deal of flexibility for system designers when integrating the device into mixed-voltage systems without the need for level shifting. Its bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, which simplifies board design and reduces component count.

The 74LVT162240ADGG boasts a high drive capability of 64mA at 3.3V, which allows for driving heavy loads or for driving multiple devices in parallel. This makes it an excellent choice for bus management and buffering tasks in servers, workstations, data switches, and telecommunications systems. Its balanced propagation delays and output transition times contribute to its reliable and fast operation, which is critical for high-speed data processing and communication applications.

This device features 3-state outputs, which enable connection to a bus without affecting the bus activity, a crucial aspect for multiplexing and bus arbitration scenarios. It also supports live insertion and withdrawal (hot insertion) without causing glitches on the bus, which is vital for systems that require maintenance or upgrades without powering down.

Overall, the 74LVT162240ADGG by NXP offers a robust solution for digital signal buffering and driving in various applications. Its compatibility with LVTTL and TTL signal levels, along with its high-speed performance and low-power consumption, make it an excellent choice for modern electronic systems that require reliable and efficient data transfer.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9353 $59.2236
29+ $4.0506 $117.4674
45+ $3.9235 $176.5575
61+ $3.7965 $231.5865
79+ $3.6706 $289.9774
106+ $3.2906 $348.8036
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess