EN
  • EN
  • DE

74LVT125DB,118

Part No 74LVT125DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST QD N-INV 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SSOP
Win Source Part Number 113701-74LVT125DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT125DB,118 CAD Model

Description

Product Overview: 74LVT125DB,118

The 74LVT125DB,118 is a high-performance, low-voltage, quad bus buffer gate with 3-state outputs, part of the LVT (Low-Voltage TTL) family. Manufactured by NXP Semiconductors, this device is designed to provide optimal performance in interfacing applications within a 3.3V system environment.

Key Features

  • Low-Voltage Operation: The 74LVT125DB,118 operates at a nominal voltage of 3.3V, making it suitable for low-voltage systems that require a reduced power consumption without compromising on speed.
  • High-Speed Performance: With its LVT technology, this buffer gate offers high-speed operation, which is a critical feature for modern digital systems that require fast signal propagation and minimal delay.
  • 3-State Outputs: The quad bus buffer includes 3-state outputs to increase the flexibility of the bus management. When in the high-impedance state, the outputs effectively disconnect from the bus, allowing for multiple devices to share the same bus without interference.
  • Drive Capability: The device is capable of driving 50Ω transmission lines, which is ideal for improved signal integrity in complex PCB layouts.
  • Compatibility: It is TTL input compatible, allowing for seamless integration with existing TTL logic without the need for additional level-shifting components.

Applications

The 74LVT125DB,118 is versatile and can be used in various applications where buffering and bus management are required. It is particularly useful in:

  • Memory buffering and driving
  • Bus interface or extension
  • Signal distribution and amplification
  • Input/Output port expansion

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the 74LVT125DB,118 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliable performance under a wide range of environmental conditions.

Package and Supply

This product is available in a small-outline package, specifically the SSOP14 (Shrink Small Outline Package with 14 pins), which is suitable for space-constrained applications. It is supplied in tape and reel packaging, facilitating efficient handling and manufacturing integration for high-volume production.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3333 $66.6665
11+ $10.9402 $120.3422
17+ $10.5983 $180.1711
23+ $10.2564 $235.8972
30+ $9.9145 $297.4350
39+ $8.8889 $346.6671
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess