EN
  • EN
  • DE

74LVT00PW,112

Part No 74LVT00PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74LVT
Package Tube
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2.7V ~ 3.6V
Current - Output High, Low 20mA, 32mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 2.7ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVT0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935208940112,74LVT00PW112,NEXNXP74LVT00PW,112,568-3024-5,2156-74LVT00PW112-NX,954-74LVT00PW112
Standard Package 96
Win Source Part Number 1040615-74LVT00PW,112
Ultra Librarian 3D Model Ultra Librarian 74LVT00PW,112 CAD Model

Description

Product Overview: 74LVT00PW,112 by NXP

The 74LVT00PW,112 is a high-performance, low-voltage, quad 2-input NAND gate integrated circuit, produced by the renowned semiconductor manufacturer NXP Semiconductors. This device is part of the LVT family, which is known for its low-voltage operation and high-speed interface technology. The 74LVT00PW,112 is designed to operate with a 3.3V power supply but is also 5V tolerant at the input, ensuring compatibility with traditional 5V systems.

Encased in a TSSOP14 (Thin Shrink Small Outline Package with 14 pins), the 74LVT00PW,112 offers a compact footprint suitable for space-constrained applications. This packaging is not only space-efficient but also provides excellent thermal performance and reduces parasitic inductances, making it a good fit for high-speed logic operations.

One of the key features of the 74LVT00PW,112 is its high drive capability, which allows for increased fan-out without compromising signal integrity. This makes it an ideal choice for driving heavy loads in complex digital systems. Additionally, the device supports bus hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

The 74LVT00PW,112 is characterized by its fast propagation delay and output transition times, which are critical parameters for high-speed logic circuits. This translates to improved overall system speed and better performance in applications that require quick response times. Moreover, the device has a low power dissipation, which is a significant advantage for power-sensitive applications.

Compatibility with JEDEC standard no. 7A ensures that the 74LVT00PW,112 adheres to strict industry standards for quality and reliability. This device is also specified for a wide operating temperature range, making it suitable for industrial applications that may experience extreme conditions.

In summary, the 74LVT00PW,112 from NXP Semiconductors is a reliable and efficient solution for designers looking to implement high-speed logic functions in their systems. Its combination of low-voltage operation, high drive capability, and fast switching characteristics make it an excellent choice for a wide array of digital applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess