EN
  • EN
  • DE

AK4413EQ

Part No AK4413EQ
Manufacturer AKM Semiconductor Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 216K 44LQFP / High Performance 120dB 24-Bit 4ch DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AKM Semiconductor Inc.
Packaging Tray
Type DAC, Audio
Number of Channels 4
Resolution (Bits) 24 b
Sampling Rate (Per Second) 216k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 3.6V, 5V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Part Number Series AK4413
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813314-AK4413EQ
Ultra Librarian 3D Model Ultra Librarian AK4413EQ CAD Model

Description

The AK4413EQ is a high-performance 24-bit stereo DAC (Digital-to-Analog Converter) manufactured by AKM Semiconductor Inc. This device is designed for high-quality audio playback in a variety of applications, including home audio systems, portable audio players, and automotive audio systems. It features advanced technologies to achieve low distortion and high signal-to-noise ratio.

Applications:

  • Home audio systems
  • Portable audio players
  • Automotive audio systems
  • Digital audio workstations (DAWs)
  • Audio interfaces

Features:

  • 24-bit resolution
  • Stereo output
  • Low distortion
  • High signal-to-noise ratio (SNR)
  • Sampling rates up to 192 kHz
  • Digital filter options

Benefits:

  • Provides high-fidelity audio playback
  • Delivers clear and detailed sound
  • Reduces unwanted noise and distortion
  • Supports a wide range of audio formats
  • Allows for customization of audio characteristics

Additional Details:

The AK4413EQ is engineered for exceptional audio performance, featuring 24-bit resolution for high-fidelity audio playback and achieving low distortion and a high signal-to-noise ratio (SNR) for clear and detailed sound reproduction. It supports sampling rates up to 192 kHz, accommodating a wide range of high-resolution audio formats. The integrated digital filter options enable customization of audio characteristics to suit specific application requirements. Key performance specifications include total harmonic distortion plus noise (THD+N) and dynamic range, contributing to its suitability for high-end audio applications. It conforms to industry standards, ensuring compatibility and ease of integration into various audio systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess