EN
  • EN
  • DE

74LVCU04D

Part No 74LVCU04D
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Lvc/lcx/z Series Hex 1-INPUT Invert Gate PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040611-74LVCU04D
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVCU04D CAD Model

Description

Product Overview: 74LVCU04D by NXP Semiconductors

The 74LVCU04D is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The 74LVCU04D is specifically designed as a hex inverter, featuring six inverting logic gates in a single package, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that invert the input signal.
  • Operating Voltage: 1.2V to 3.6V - The 74LVCU04D operates on a wide range of supply voltages, allowing for compatibility with various logic levels and systems.
  • High Noise Immunity: The LVC family is known for its excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: The device is designed for low dynamic and static power consumption, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: With a propagation delay typically less than 3.7ns at 3.3V, the 74LVCU04D provides fast switching, suitable for high-frequency applications.

Physical Attributes and Packaging

The 74LVCU04D comes in an SO-14 (Small Outline) package, which is a surface-mount, plastic encapsulated package with 14 leads. The compact SO-14 package is suitable for space-constrained applications and is widely used in modern electronic designs.

Applications

Due to its versatility and performance characteristics, the 74LVCU04D is suitable for a variety of digital applications, including:

  • Logic level conversion
  • Oscillator circuits
  • Wave shaping and signal processing
  • Glitch-free power-up/power-down circuits
  • Portable and battery-powered electronics

With its robust design and compatibility with 5V tolerant inputs, the 74LVCU04D is an excellent choice for interfacing with legacy TTL logic while maintaining low-voltage operation for modern low-power designs.

For further details, technical specifications, and support documents, engineers and designers can visit the official NXP Semiconductors website or consult the 74LVCU04D datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess