EN
  • EN
  • DE

74LVCH322245AEC;55

Part No 74LVCH322245AEC;55
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 96LFBGA / Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74LVCH
Package Tray
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number 74LVCH3
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LVCH322245AEC,74LVCH322245AEC-ND,935263932557,954-74LVCH322245AEC;55,954-74LVCH322245AEC55-CHP,954-74LVCH322245AEC55INACTIVE
Standard Package 1,425
Win Source Part Number 1219310-74LVCH322245AEC;55
Ultra Librarian 3D Model Ultra Librarian 74LVCH322245AEC;55 CAD Model

Description

Product Overview: 74LVCH322245AEC;55

The 74LVCH322245AEC;55 is a high-performance, low-voltage, 32-bit bidirectional level shifter manufactured by NXP Semiconductors. This device is designed to address the needs of high-speed signal transfer and voltage translation between systems operating at different voltage levels. It is particularly suitable for interfacing between 3.3V and 5V logic levels in mixed-voltage systems.

Key Features

  • Interface Flexibility: The 74LVCH322245AEC;55 features 32-bit dual-supply transceivers that allow for bidirectional level shifting. This makes it ideal for data bus interfacing in multi-voltage systems.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which can range from 1.2V to 3.6V, ensuring compatibility with low-voltage systems and helping to reduce overall power consumption.
  • High-Speed Performance: Designed to support high-speed data transfer, this level shifter can handle data rates that are essential for modern digital interfaces.
  • Bus-Hold Function: The device includes a bus-hold feature that retains the last active state if the input becomes disconnected, which is useful for preventing floating inputs and ensuring stable operation.
  • Robust ESD Protection: It comes with robust Electrostatic Discharge (ESD) protection, safeguarding the device from the potential damage caused by static electricity.

Applications

The 74LVCH322245AEC;55 is versatile and can be used in a variety of applications, including:

  • Server and telecom infrastructure
  • Computing and data storage systems
  • Signal translation in multi-voltage environments
  • Industrial control and automation

Technical Specifications

The technical specifications of the 74LVCH322245AEC;55 make it a reliable and efficient choice for system designers. It operates over a broad temperature range and is available in a TSSOP56 package that is suitable for surface mount technology (SMT). The package is designed to optimize board space while providing excellent thermal performance.

In summary, the 74LVCH322245AEC;55 from NXP is a highly capable level shifter that offers a blend of speed, power efficiency, and design flexibility, making it an excellent choice for modern electronic systems where reliable voltage translation and data integrity are paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess