EN
  • EN
  • DE

74LVCH162374ADGG:5

Part No 74LVCH162374ADGG:5
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 330MHz
Max Propagation Delay @ V, Max CL 6.8ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 48-TFSOP (0.240", 6.10mm Width)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 28378-74LVCH162374ADGG:5
Ultra Librarian 3D Model Ultra Librarian 74LVCH162374ADGG:5 CAD Model

Description

The 74LVCH162374ADGG:5 is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed by the renowned semiconductor manufacturer NXP. This integrated circuit is part of the 74LVCH family, which is known for its low-voltage operation and high-speed interface technology. It is particularly suitable for use in applications that require the capture and storage of digital data, and it is capable of supporting the high-speed signal processing required for modern digital systems.

Key Features

  • High-Speed Interface: With a 5V tolerant I/O for interfacing with 5V logic levels, the 74LVCH162374ADGG:5 ensures seamless communication between devices operating at different voltage levels.
  • Low Power Consumption: Operating at a low voltage range of 1.2V to 3.6V, this device is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Bus Hold Functionality: The integrated bus hold circuitry on all data inputs eliminates the need for external pull-up or pull-down resistors and ensures stable operation.
  • Edge-Triggered Flip-Flops: The flip-flops in this device are edge-triggered, capturing data on the rising edge of the clock signal, which helps in synchronizing data transitions with the system clock.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance (Hi-Z) state to avoid bus contention.

Applications

The 74LVCH162374ADGG:5 is versatile and can be used in a wide range of applications, including:

  • Memory storage devices
  • Communication systems
  • Data processing units
  • Servers and networking equipment
  • Consumer electronics

Product Specifications

The device is packaged in a TSSOP48 (Thin Shrink Small Outline Package, 48 pins) format, which is suitable for surface-mount technology (SMT). It features a wide operating temperature range from -40°C to +125°C, making it reliable in various environmental conditions.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the 74LVCH162374ADGG:5 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term performance and stability.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1116 $59.1204
46+ $2.5526 $117.4196
71+ $2.4729 $175.5759
97+ $2.3932 $232.1404
125+ $2.3135 $289.1875
168+ $2.0744 $348.4992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess