EN
  • EN
  • DE

74LVC74PW

Part No 74LVC74PW
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer NXP
Win Source Part Number 165527-74LVC74PW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC74PW CAD Model

Description

Product Overview: 74LVC74PW by NXP Semiconductors

The 74LVC74PW is a high-performance, low-voltage, dual D-type flip-flop integrated circuit designed and manufactured by NXP Semiconductors. This advanced technology product is part of the LVC family, known for its low power consumption and high-speed operation. The device comes in a TSSOP14 (thin shrink small outline package) form factor, making it suitable for space-constrained applications.

The 74LVC74PW is characterized by its ability to operate at a supply voltage range of 1.2V to 3.6V, which allows for integration into systems with varying power requirements without compromising on performance. This feature is particularly beneficial for battery-operated and portable devices where power efficiency is critical.

One of the key functionalities of the 74LVC74PW is its dual D-type flip-flop configuration. Each flip-flop has independent data (D), set (SD), reset (RD), clock (CP) inputs, and outputs (Q and Q̅). The set and reset are asynchronous, providing additional flexibility in control operations. The positive-edge triggered clock input allows for the sequential logic needed in complex digital circuits, making it an essential component for timing and control applications.

This IC also boasts a high noise immunity and a low static power consumption, which are paramount features for modern digital systems. The 74LVC74PW is capable of handling significant levels of system noise without signal integrity loss. Additionally, the low power consumption helps in reducing the overall energy footprint of the electronic system.

With its 5V tolerant inputs, the 74LVC74PW can be used in mixed-voltage environments, interfacing with both 3.3V and 5V logic levels without the need for additional level shifting. This makes it a versatile choice for designers looking to create systems that are compatible with legacy and newer technologies.

In summary, the NXP 74LVC74PW is a robust, versatile, and energy-efficient dual D-type flip-flop that is well-suited for a wide range of digital applications. Its compact package, low-voltage operation, and high-speed performance make it an ideal choice for designers looking to optimize their digital logic systems.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess