EN
  • EN
  • DE

74LVC573APW

Part No 74LVC573APW
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description Octal D-type transparent latch with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer NXP
Win Source Part Number 165517-74LVC573APW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC573APW CAD Model

Description

Product Overview: 74LVC573APW

The 74LVC573APW is a high-performance, octal D-type transparent latch designed by NXP Semiconductors. It is part of the LVC (Low Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. This product is particularly suitable for use in applications where there is a need to capture and hold data momentarily. It is commonly used in computers, communication systems, and other digital systems that require a temporary storage solution for data bits.

This integrated circuit (IC) is designed to operate from a 1.2V to 3.6V V<sub>CC supply voltage, making it compatible with a range of low voltage applications and ensuring interoperability with other LVC family devices. The 74LVC573APW features eight latches with 3-state outputs, which allows for bus-oriented applications. The 3-state outputs ensure that multiple ICs can share a common data bus without interference.

The device has a broad operating temperature range from -40°C to +125°C, which makes it suitable for industrial applications that may be exposed to extreme environments. The 74LVC573APW comes in a TSSOP20 package, which is a space-saving design that is ideal for densely packed PCBs (Printed Circuit Boards).

Key Features:

  • 8-bit D-type transparent latches with 3-state outputs
  • Low power consumption with a wide operating voltage range (1.2V to 3.6V)
  • High-speed performance with a typical t<sub>PD of 3.7 ns at V<sub>CC = 3.3V
  • Bus hold feature on data inputs eliminates the need for external pull-up/pull-down resistors
  • Compliant with JEDEC standard no. 8-1A
  • Latch-up performance exceeds 250 mA per JESD 78, Class II
  • ESD protection exceeds JESD 22
  • Available in a TSSOP20 package for compact PCB layout

The 74LVC573APW is designed with the philosophy of ensuring high-speed data latching while maintaining power efficiency, making it an excellent choice for modern electronic applications where performance and power savings are crucial. Its robust design and compatibility with other LVC devices provide a flexible and reliable solution for data storage and interfacing needs.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess