EN
  • EN
  • DE

74LVC2T45GD

Part No 74LVC2T45GD
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Voltage Level Translator 2-CH Bidirectional 8-Pin XSON / Dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0912+
Reference case XSON-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751541-74LVC2T45GD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74LVC2T45
Introduction Date November 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 74LVC2T45GD CAD Model

Description

Product Overview: 74LVC2T45GD - NXP

The 74LVC2T45GD from NXP Semiconductors is a versatile, dual-bit, dual-supply transceiver that is designed to ensure seamless data communication between devices operating at different voltage levels. This high-performance component is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Dual Supply Operation: The 74LVC2T45GD can operate with two different supply voltages ranging from 1.65V to 5.5V, making it suitable for interfacing between systems that use different logic levels.
  • Bi-Directional Interface: With its dual-directional data path, the device allows bidirectional level shifting, which is essential for mixed-voltage systems communication.
  • High-Speed Performance: Thanks to its LVC technology, this transceiver can support high-speed data transfer while maintaining low power dissipation.
  • Logic Level Translation: It is designed to translate signals between two different logic levels, ensuring compatibility across diverse platforms and devices.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the design to safeguard the device during handling and operation.

Applications

The 74LVC2T45GD is ideal for a wide range of applications where voltage level translation is required. It's commonly used in:

  • Mobile Phones
  • Computers and Laptops
  • Consumer Electronics
  • Portable Gaming Devices
  • Communication Systems

Package and Quality

Encased in a compact, leadless 8-pin XSON8 package, the 74LVC2T45GD is designed for space-constrained applications. Its small form factor does not compromise on functionality or reliability. NXP is committed to delivering high-quality products, and this transceiver is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess