EN
  • EN
  • DE

PIC16F1509-I/ML

Part No PIC16F1509-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Family Part Number PIC16F1509
Manufacturer Pack Quantity 91
MSL Level 3 (168 Hours)
Win Source Part Number 725986-PIC16F1509-I/ML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1509-I/ML CAD Model

Description

Microchip Technology PIC16F1509-I/ML Microcontroller

The PIC16F1509-I/ML is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of applications. This MCU is part of the PIC16F family, which is well-known for its ease of use and reliability in embedded systems.

The PIC16F1509-I/ML operates at a voltage range of 2.3V to 5.5V, making it suitable for low-power and battery-operated applications. With a maximum clock speed of 20MHz, it provides a balanced combination of processing speed and power consumption. This microcontroller features 8192 words (14 KB) of flash program memory, 512 bytes of EEPROM, and 512 bytes of RAM, ensuring ample space for program storage and efficient data management.

It comes with 17 I/O pins, which includes several analog inputs and enhanced peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise sensor readings and analog data processing. Additionally, it has two comparators and a fixed voltage reference (FVR) for accurate voltage monitoring and comparison operations.

The PIC16F1509-I/ML also supports various communication protocols including I2C, SPI, and EUSART, providing excellent connectivity options for interfacing with other microcontrollers, sensors, and peripheral devices. Its integrated PWM modules make it an ideal choice for controlling motors, lighting, or other devices requiring precise pulse width modulation.

Packaged in a 28-pin QFN (Quad Flat No-leads), the MCU is designed for space-constrained applications. The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it suitable for industrial, automotive, and consumer electronics.

Overall, the PIC16F1509-I/ML is a powerful and flexible microcontroller that provides a cost-effective solution for complex control systems. Its combination of memory, peripherals, and robust design makes it a smart choice for designers looking to optimize performance while maintaining low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2228 $50.6736
29+ $3.4648 $100.4792
45+ $3.3566 $151.0470
62+ $3.2483 $201.3946
80+ $3.1400 $251.2000
107+ $2.8152 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess