EN
  • EN
  • DE

74LVC2GU04GW,125

Part No 74LVC2GU04GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC DUAL INVERTER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TSSOP
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 100716-74LVC2GU04GW,125
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LVC2GU04GW,125 CAD Model

Description

Product Overview: 74LVC2GU04GW,125

The 74LVC2GU04GW,125 is a high-performance, dual unbuffered inverter gate integrated circuit from NXP Semiconductors, which is designed to operate from a 1.65 V to 5.5 V power supply. This makes it suitable for interfacing with both 3.3 V and 5 V systems, providing design flexibility for a wide range of applications. The device is part of the LVC family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Power Supply Range: Operates with a supply voltage range from 1.65 V to 5.5 V, which is ideal for low-voltage and battery-powered applications.
  • High-Speed Operation: The 74LVC2GU04GW,125 boasts a high-speed performance with a propagation delay typically less than 3.7 ns when powered by a 3.3 V supply, ensuring quick response times for critical applications.
  • Low Power Consumption: This device is designed for energy efficiency, which is critical in portable and battery-operated devices, helping to extend battery life and reduce power costs.
  • 5 V Tolerant Inputs: Inputs can tolerate up to 5 V even when operating at lower voltage levels, allowing for mixed-voltage system integration without the need for level shifters.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in the face of static discharges.
  • Compact Package: The 74LVC2GU04GW,125 is available in a very small, leadless 6-pin package (TSSOP6), minimizing the space required on printed circuit boards.

Applications

The versatility of the 74LVC2GU04GW,125 makes it suitable for a broad range of applications, including:

  • Logic level shifting for mixed-voltage systems
  • Wave shaping and signal processing
  • Portable and battery-powered electronics
  • Embedded systems and microcontroller interfacing
  • Automotive and industrial control systems

Conclusion

With its wide voltage range, high-speed operation, and low power consumption, the 74LVC2GU04GW,125 from NXP Semiconductors is an excellent choice for designers who require a reliable and efficient dual inverter gate. Its small package size and ESD protection further enhance its appeal for use in space-constrained and harsh environments. Whether used in consumer electronics or industrial applications, this device offers a combination of performance and durability that can meet the demands of a variety of circuits.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2928 $51.2400
420+ $0.2402 $100.8840
645+ $0.2327 $150.0915
890+ $0.2252 $200.4280
1,150+ $0.2177 $250.3550
1,540+ $0.1952 $300.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,630 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess