EN
  • EN
  • DE

BCM43236BKMLGT

Part No BCM43236BKMLGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description SOC WIFI WLAN 88QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Dimension 88-VFQFN Exposed Pad
Win Source Part Number 1022563-BCM43236BKMLGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM43236BKMLGT CAD Model

Description

The BCM43236BKMLGT is a wireless local area network (WLAN) and Bluetooth combo chip manufactured by Cypress Semiconductor Corp (formerly Broadcom). It's designed for mobile and embedded applications requiring robust wireless connectivity. This chip supports IEEE 802.11 a/b/g/n standards for WLAN and Bluetooth 4.0, providing high-performance wireless capabilities.

Applications

  • Smartphones
  • Tablets
  • Laptops
  • Portable gaming devices
  • Internet of Things (IoT) devices
  • Wearable devices

Features

  • IEEE 802.11 a/b/g/n support: Enables high-speed WLAN connectivity.
  • Bluetooth 4.0: Supports Bluetooth Low Energy (BLE) and classic Bluetooth.
  • Integrated WLAN and Bluetooth: Combines both technologies in a single chip.
  • Low power consumption: Optimized for battery-powered devices.
  • Advanced security features: Supports WEP, WPA, and WPA2 encryption.
  • Multiple antenna support: Enhances signal strength and range.
  • Compact form factor: Suitable for small devices.

Benefits

  • High-speed wireless connectivity: Provides fast and reliable WLAN performance.
  • Bluetooth functionality: Enables connections to Bluetooth devices such as headsets, speakers, and sensors.
  • Reduced component count: Integrated chip simplifies design and reduces cost.
  • Extended battery life: Low power consumption maximizes operating time.
  • Secure wireless communication: Advanced security features protect data.
  • Improved signal strength: Multiple antenna support enhances wireless range and reliability.
  • Smaller device size: Compact form factor enables integration into small devices.

Additional Details

The BCM43236BKMLGT typically operates on a 3.3V power supply. It supports various host interfaces, including SDIO and UART, for connecting to the host processor. The chip integrates a power amplifier (PA) and a low-noise amplifier (LNA) for improved transmit and receive performance. The Cypress (Broadcom) provides software drivers and development tools for seamless integration into different operating systems and platforms. The package is a BGA (Ball Grid Array) type.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9623 $62.6607
21+ $5.7126 $119.9646
32+ $5.5336 $177.0752
44+ $5.3557 $235.6508
56+ $5.1767 $289.8952
75+ $4.6419 $348.1425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess