EN
  • EN
  • DE

74LVC2G34GM

Part No 74LVC2G34GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description DUAL BUFFER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132944-74LVC2G34GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G34GM CAD Model

Description

Product Overview: 74LVC2G34GM Dual Buffer/Driver from NXP

The 74LVC2G34GM is a high-performance, dual unbuffered inverter gate manufactured by NXP Semiconductors. This device is designed for use in a wide range of applications, from consumer electronics to industrial control systems. The 74LVC2G34GM is part of NXP's 74LVC family, which is renowned for its low-voltage operation and low-power consumption while maintaining high-speed performance.

Key Features

  • Low Voltage Operation: The 74LVC2G34GM operates at a voltage range of 1.65 to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. This feature allows for flexibility in mixed-voltage environments and compatibility with various logic levels.
  • High-Speed Performance: Despite its low-power design, the device does not compromise on speed. It offers a typical propagation delay (t<sub>pd) of only 3.7 ns at a 3.3 V supply, ensuring quick response times for critical applications.
  • Power Efficiency: The 74LVC2G34GM is optimized for low power consumption, with a typical quiescent current of only 1 µA, which is ideal for battery-operated and power-sensitive devices.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, withstanding ESD voltages of up to ±8 kV on the human body model, which helps to enhance the durability and longevity of the device in harsh environments.
  • Package Options: The device is available in a small, leadless XSON6 package, which is suitable for space-constrained applications. Its compact size and low profile make it an excellent choice for portable and miniaturized electronic assemblies.

Applications

The dual-buffer design of the 74LVC2G34GM makes it versatile for a multitude of applications, including:

  • Logic level translation
  • Signal buffering
  • Line driving
  • Input/Output (I/O) interface
  • Control logic circuits
  • Portable and battery-powered devices

With its combination of low-voltage operation, high-speed performance, and power efficiency, the 74LVC2G34GM from NXP is a reliable and cost-effective solution for designers looking to optimize their digital logic circuits. Its robust ESD protection and compact packaging further ensure that this device can be integrated into a wide array of electronic products with confidence.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5103 $51.0300
240+ $0.4188 $100.5120
370+ $0.4057 $150.1090
510+ $0.3926 $200.2260
660+ $0.3795 $250.4700
885+ $0.3402 $301.0770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess