EN
  • EN
  • DE

74LVC2G14GF

Part No 74LVC2G14GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual inverting Schmitt trigger with 5 V tolerant input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132929-74LVC2G14GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2G14GF CAD Model

Description

NXP 74LVC2G14GF Dual Inverter with Schmitt-Trigger Inputs

The NXP 74LVC2G14GF is a high-performance, dual inverter chip with Schmitt-trigger inputs that is part of NXP's 74LVC family. This integrated circuit is designed to provide noise tolerance and stable output in a variety of digital applications. Its small footprint and low power consumption make it ideal for portable and battery-powered devices, as well as general-purpose logic applications.

Key Features:

  • Logic Type: Dual inverter with Schmitt-trigger inputs ensures enhanced noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Supply Voltage Range: Operates from a 1.65V to 5.5V supply voltage, making it compatible with a wide range of logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Operation: With a typical propagation delay of only 3.7ns at a 3.3V supply, it provides high-speed performance suitable for high-frequency signal processing.
  • Low Power Consumption: Designed for low power dissipation, it features a 10µA maximum ICC low static power consumption.
  • Output Capability: It can drive up to 50mA at the output, allowing it to directly drive LEDs or other low-power devices.
  • ESD Protection: High electrostatic discharge (ESD) protection levels, with HBM JESD22-A114F exceeding 2000V, ensure robustness for handling and assembly.
  • Temperature Range: Suitable for commercial and industrial temperature ranges, from -40°C to +125°C, providing reliable operation under a wide range of environmental conditions.
  • Package: Comes in a leadless ultra-thin DFN2020-6 (SOT1115) package, which is designed for space-saving PCB designs.

Applications:

The NXP 74LVC2G14GF is versatile for use in a broad array of applications, including:

  • Wave shaping and signal processing
  • Glitch-free clock switching
  • Line receivers with hysteresis
  • Logic level translation
  • Portable and battery-powered electronics
  • Embedded systems

This dual inverter with its robust design and high functionality is an excellent choice for designers looking for a reliable component that enhances the performance and stability of their digital systems.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess