The NXP 74LVC2G125GT is a high-performance, dual non-inverting bus buffer/gate with 3-state outputs, belonging to the 74LVC family of products. This integrated circuit (IC) is designed for voltage level translation and buffering purposes in a wide array of digital applications.
Key Features
- Logic Type: Dual Non-Inverting Buffer/Gate with 3-State Outputs
- Supply Voltage Range: 1.65V to 5.5V, accommodating 5V tolerant inputs
- High-Speed Operation: Capable of operating at frequencies up to 50 MHz (at 5V)
- Low Power Consumption: A reduced power profile for energy-efficient designs
- Output Current: High drive capability with 32 mA on outputs
- Package: Comes in a space-saving TSSOP8 package, ideal for compact PCB layouts
- Temperature Range: Specified from -40°C to +125°C, suitable for industrial applications
Applications
The NXP 74LVC2G125GT is versatile and can be used in various applications, including:
- Bus isolation
- Level shifting for interfacing with different logic levels
- Memory address isolation
- Signal buffering for driving heavy loads
Product Description
The 74LVC2G125GT features two independent non-inverting buffer/gates, each with a 3-state output, which is controlled by the output enable (OE) input. When the OE input is low, the output is active and reflects the input data. When OE is high, the output is in a high-impedance state, effectively isolating the buffer from the bus or data line.
This IC is characterized for operation from -40°C to +125°C, ensuring reliability and performance under extreme conditions. The 5V tolerant inputs enable the use of this device in mixed-voltage environments, making it a suitable choice for interfacing between different logic levels without the need for additional level shifters.
With its low-power consumption and high-speed operation, the NXP 74LVC2G125GT is an excellent choice for designers looking to optimize power efficiency without sacrificing performance. Its small footprint TSSOP8 package makes it an ideal solution for space-constrained applications requiring high-density board designs.