EN
  • EN
  • DE

74LVC257APW-01

Part No 74LVC257APW-01
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 165497-74LVC257APW-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC257APW-01 CAD Model

Description

Product Overview: 74LVC257APW-01 from NXP Semiconductors

The 74LVC257APW-01 is a high-performance, quad 2-input multiplexer from NXP Semiconductors, designed to operate from a 1.2V to 3.6V power supply, making it ideal for use in a wide range of applications, including mobile phones, computing devices, and high-speed communication systems. This product is part of the LVC family, which is known for its low-voltage capabilities and high-speed operation.

Key Features

  • Low-Voltage Operation: The 74LVC257APW-01 operates at a very low voltage range, from 1.2V to 3.6V, which is perfect for battery-operated and portable devices where power efficiency is crucial.
  • High-Speed Performance: It supports high-speed signal processing with a typical propagation delay of only 3.7 ns when operating at 3.3V, allowing for quick data transfer and processing.
  • 4-Bit Multiplexing: This device features four 2-input multiplexers, providing flexibility in routing signals within your circuit.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, which helps in interfacing with higher voltage logic levels without the need for external level shifters.
  • Low Power Dissipation: It has an extremely low static power consumption, with a typical ICC of only 0.8 µA, reducing the overall power consumption of the system.
  • Bus-Hold Feature: The inputs have a bus-hold feature, which prevents floating inputs and eliminates the need for external pull-up or pull-down resistors.

Applications

The versatility of the 74LVC257APW-01 makes it suitable for a variety of applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Portable and battery-powered devices
  • Computer peripheral interfacing

Package and Quality

The 74LVC257APW-01 is offered in a TSSOP-16 (Thin Shrink Small Outline Package) which is both space-saving and suitable for automated surface-mount assembly processes. NXP's commitment to quality ensures that this multiplexer meets the stringent requirements of the modern electronics industry, with reliability and performance at the forefront.

With its combination of low power consumption, high-speed operation, and 5V tolerant inputs, the 74LVC257APW-01 from NXP Semiconductors is an excellent choice for designers looking for a multiplexer that balances performance with power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess