Product Overview: 74LVC245PW from NXP Semiconductors
The 74LVC245PW is a high-performance, low-voltage, octal bidirectional transceiver with 3-state outputs designed by NXP Semiconductors. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with TTL levels. The 74LVC245PW is housed in a TSSOP-20 (Thin Shrink Small Outline Package) making it suitable for space-constrained applications.
The device is designed to be used as an interface between a 3.3V bus and a 5V bus in a mixed 3.3V/5V supply environment. It features eight channels, each with a direction pin that controls the direction of data flow, enabling the device to act either as a transmitter or a receiver. The transceiver is equipped with two supply voltage pins, one for the core (VCC) and one for the I/O ports (VCCO), allowing for a flexible connection to different voltage levels on the I/O ports.
Key features of the 74LVC245PW include:
- Wide supply voltage range from 1.2V to 3.6V, which allows for low-voltage applications and compatibility with various logic levels.
- 5V tolerant inputs and outputs for interfacing with 5V logic without the need for external components.
- High-speed data transfer capabilities with a maximum data rate of up to 50 Mbps, making it suitable for high-speed signal processing tasks.
- IOFF circuitry which provides partial Power-down mode operation, thereby reducing power consumption when the device is not in active use.
- Multiple GND and VCC pins to minimize ground bounce and improve signal integrity.
- ESD protection exceeds JESD 22, ensuring robustness and reliability of the device in harsh environments.
- Latch-up performance exceeds 100 mA per JESD 78, Class II, providing additional protection against sudden current spikes.
The 74LVC245PW is ideal for a variety of applications including bus interface, level shifting, and data buffering in computer peripherals, communication devices, and embedded systems. Its bidirectional data path and low power consumption make it an excellent choice for battery-operated devices. With its industry-standard TSSOP packaging, the 74LVC245PW is an easy fit for both prototyping and mass production, making it a versatile component for modern electronic designs.