Product Overview: 74LVC244A Octal Buffer/Line Driver
The 74LVC244A from NXP Semiconductors is an octal buffer and line driver designed to ensure robust performance in high-speed signal transmission while minimizing power consumption. This device is suitable for a wide range of applications, from industrial control systems to high-speed computing interfaces.
Key Features
- Logic Type: Octal buffer/line driver with 3-state outputs
- Operating Voltage: 1.2V to 3.6V, which allows for use in low-voltage applications
- High-Speed: Capable of operating at frequencies up to 100 MHz, making it suitable for high-speed data transfer
- Low Power Consumption: Features a low-power consumption design, which is ideal for power-sensitive applications
- Compatibility: Input levels are 5V tolerant, enabling interfacing with traditional 5V logic levels
- Bus Hold Feature: Maintains the last input state whenever the input goes to high impedance, thus preventing floating inputs
Applications
The 74LVC244A is extremely versatile and can be used in various applications, including:
- Bus interface or buffer for 3.3V to 5V mixed applications
- Memory address drivers
- Data transmission and reception in communication systems
- Signal buffering for data buses
- Support for high-speed signal processing
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability. The 74LVC244A is built to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.
Product Packaging and Ordering
The 74LVC244A is available in multiple package options, including SO, TSSOP, and DHVQFN. Customers can order the device in either standard packaging quantities or in reel packaging for automated assembly processes.
Environmental Compliance
Compliant with RoHS and other environmental standards, the 74LVC244A is designed to meet current and future environmental directives.