Product Overview: NXP 74LVC241D Octal Buffer/Line Driver
The 74LVC241D from NXP Semiconductors is a high-performance, octal buffer/line driver designed to ensure signal integrity in high-speed communication and computing applications. This integrated circuit is part of the LVC family, which operates on a low-voltage and is compatible with TTL levels. The device features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffer memory address registers.
Key Features:
- Logic Type: The device is an octal buffer/line driver with 3-state outputs, providing the flexibility to be used in various applications.
- Operating Voltage: It operates at a low voltage range of 1.2V to 3.6V, which minimizes power consumption and allows for use in low-voltage systems.
- High-Speed Performance: With a typical propagation delay of only 3.7ns and an output transition time of approximately 2.5ns, the 74LVC241D is suited for high-speed operations.
- Compatibility: The inputs are 5V tolerant, enabling the device to interface with TTL logic levels, which is essential for mixed-voltage systems.
- Drive Capability: It can drive up to 24mA (at 3.3V), providing a strong signal for driving heavier loads.
- Bus Hold: The device incorporates a bus-hold feature, which retains the last valid input state when no input is present, reducing the need for external pull-up or pull-down resistors.
Applications:
The 74LVC241D is versatile and can be used in a range of applications, including:
- Buffering data lines in bus-oriented systems
- Driving memory address registers
- Supporting bidirectional communication interfaces
- Acting as a line driver for long-distance or high-capacitance data transmission
Package and Quality:
The NXP 74LVC241D comes in a standard SO20 package, known for its small footprint and ease of PCB layout. It is also available in TSSOP20 and DHVQFN20 packages, providing options for different space and performance requirements. NXP is committed to high-quality standards, and this product is manufactured under strict quality control measures to ensure reliability and performance in critical applications.