EN
  • EN
  • DE

74LVC1G79GM,115

Part No 74LVC1G79GM,115
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 500MHz
Max Propagation Delay @ V, Max CL 3.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 500μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 6-XFDFN
Win Source Part Number 118889-74LVC1G79GM,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G79GM,115 CAD Model

Description

Product Overview: 74LVC1G79GM,115

The 74LVC1G79GM,115 is a high-performance, single positive-edge triggered D-type flip-flop with a wide operating voltage range, manufactured by NXP Semiconductors. This advanced technology device is designed to be used in applications that require the capture and storage of data bits. It is part of the LVC family, which stands for Low-Voltage CMOS, indicating its low power consumption and high-speed capabilities.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 1.65V to 5.5V, making it versatile for use in various logic level environments and compatible with TTL levels.
  • High Speed: It offers a high-speed performance with a propagation delay of typically 3.7ns at 3.3V, allowing for rapid data processing and flow within circuits.
  • Low Power Consumption: The 74LVC1G79GM,115 is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Output Drive Capability: It can drive up to 50mA at the output, providing sufficient current for various loads.
  • Latch-Up Performance: The device has an improved latch-up performance, which exceeds 100mA per JESD 78, Class II level, ensuring stability and reliability in operation.

Applications

Due to its versatile nature, the 74LVC1G79GM,115 is suitable for a wide range of applications, including:

  • Memory registers
  • Data storage
  • Control systems
  • Communication systems
  • Embedded systems

Package and Quality

The device is offered in a DHVQFN14 package, which is an ultra-small, leadless package that saves significant board space and is ideal for miniaturized applications. The package size is 2.5mm x 3mm with a pitch of 0.65mm, providing a compact footprint for space-constrained designs. The 74LVC1G79GM,115 meets the requirements of the Joint Electron Device Engineering Council (JEDEC) standard, ensuring industry-wide compatibility and performance standards.

Whether you are designing a new system or upgrading an existing one, the 74LVC1G79GM,115 from NXP Semiconductors offers the performance, reliability, and quality that engineers and designers need to deliver cutting-edge electronic products.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4179 $65.9253
15+ $7.7270 $115.9050
24+ $7.4856 $179.6544
32+ $7.2442 $231.8144
42+ $7.0028 $294.1176
56+ $6.2786 $351.6016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess