EN
  • EN
  • DE

74LVC1G541APW

Part No 74LVC1G541APW
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 165487-74LVC1G541APW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G541APW CAD Model

Description

Product Overview: 74LVC1G541APW by NXP

The 74LVC1G541APW is a high-performance, single-bit buffer/line driver with 3-state output from NXP Semiconductors, designed to operate from 1.65 V to 5.5 V. This feature makes it suitable for interfacing between different voltage domains in a mixed-voltage environment. The device is part of the LVC family, which is known for its low-voltage operation and compatibility with TTL levels.

The 74LVC1G541APW comes in a TSSOP-8 (Thin Shrink Small Outline Package) that offers a compact footprint and is ideal for space-constrained applications. The device's 3-state output allows it to be connected directly to a bus-organized system. The output-only driver feature (no input function) ensures that the pinout is optimized for this particular function.

Key Features:

  • Voltage Range: Operates from 1.65 V to 5.5 V, accommodating a variety of logic levels and making the device flexible for use in mixed-voltage systems.
  • High-Speed Operation: With a balanced propagation delay and transition times, the 74LVC1G541APW is capable of high-speed operation, which is crucial for modern digital systems.
  • Power Consumption: The device has a very low static and dynamic power consumption, making it an energy-efficient choice for battery-operated devices.
  • ESD Protection: It includes input and output protection against electrostatic discharge, providing reliability and longevity in harsh environments.
  • 3-State Outputs: The 3-state outputs ensure the device can be used in bus-organized systems without the risk of bus contention.
  • Compatibility: Input levels are compatible with TTL output levels; outputs are compatible with both TTL and CMOS levels.

Applications:

The 74LVC1G541APW is suitable for a broad range of applications, including but not limited to:

  • Buffering/Driving bus lines
  • Memory address drivers
  • Clock drivers
  • Switching circuits
  • Interface translation
  • Portable communication devices
  • Data storage and servers

In summary, the 74LVC1G541APW from NXP is a versatile, high-speed, and low-power single-bit buffer/line driver that provides reliable performance for a wide range of electronic applications. Its small package and low-voltage operation, along with robust protection features, make it an excellent choice for designers looking to create efficient and durable systems.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess