EN
  • EN
  • DE

74LVC1G14GV-Q100

Part No 74LVC1G14GV-Q100
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815954-74LVC1G14GV-Q100
Ultra Librarian 3D Model Ultra Librarian 74LVC1G14GV-Q100 CAD Model

Description

Product Overview: 74LVC1G14GV-Q100

The 74LVC1G14GV-Q100 is a high-performance, single-gate logic inverter with a Schmitt-trigger input, manufactured by NXP Semiconductors. This advanced technology device is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications, including those that require interface with 5 V systems. The Q100 designation indicates that this product is qualified for automotive applications, ensuring reliability and performance under extreme conditions.

Key Features

  • Logic Type: Inverter with Schmitt-trigger input
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Output Drive Capability: Capable of driving up to 5 V
  • Package: 5-pin package for compact design
  • Temperature Range: Qualified for automotive temperature range (-40°C to +125°C)
  • ESD Protection: High electrostatic discharge (ESD) protection level
  • Logic Level Translation: Ability to translate between different voltage domains

Applications

The 74LVC1G14GV-Q100 is ideal for a variety of applications, especially in the automotive industry, where robustness and reliability are critical. Its features make it suitable for:

  • Automotive control units
  • Signal conditioning
  • Logic level shifting
  • Oscillator circuits
  • Wave shaping
  • Glitch removal

Quality and Reliability

As a Q100-qualified product, the 74LVC1G14GV-Q100 meets stringent automotive industry standards for quality and reliability. It is subjected to rigorous testing and qualification processes to ensure that it can withstand the demanding conditions of automotive applications, including temperature cycling, humidity, and mechanical stress.

Environmental Compliance

NXP Semiconductors is committed to environmental stewardship. The 74LVC1G14GV-Q100 is compliant with RoHS and Green Product requirements, minimizing the environmental impact by avoiding the use of hazardous substances.

In summary, the 74LVC1G14GV-Q100 from NXP is a versatile, high-performance inverter with Schmitt-trigger input, designed to meet the needs of the most demanding automotive applications. Its wide voltage range, robustness, and compliance with automotive quality standards make it an excellent choice for designers seeking reliable logic solutions.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1455 $58.2000
975+ $0.1190 $116.0250
1,500+ $0.1155 $173.2500
2,065+ $0.1120 $231.2800
2,660+ $0.1086 $288.8760
3,575+ $0.0970 $346.7750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess