The 74LVC1G08GW-G is a high-performance, single 2-input AND gate integrated circuit, brought to you by the renowned semiconductor manufacturer, NXP. This product is a part of the 74LVC family, which is known for its low-voltage operation and high-speed interface technology. The 74LVC1G08GW-G is designed to operate with a power supply voltage ranging from 1.65V to 5.5V, making it versatile for various applications.
Key Features
- Logic Type: 2-input AND gate
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature: -40°C to +125°C
- Logic Case Style: SC-88 (also known as SOT363)
- Number of Pins: 6 pins
- High-Speed: tpd of 3.7 ns at VCC = 3.3V
- Low Power Consumption: 10 µA (max) ICC
- ESD Protection: Exceeds JESD 22
Applications
The 74LVC1G08GW-G can be used in a wide array of electronic applications due to its versatility and performance. It is ideal for use in:
- Servers
- Personal Computers
- Networking Equipment
- Portable Devices
- Industrial Control Systems
Product Advantages
The 74LVC1G08GW-G offers several advantages that make it a preferred choice for designers and engineers. Its low-power consumption makes it suitable for battery-operated devices. The wide operating voltage range allows for flexibility in system design, accommodating both 3.3V and 5V systems seamlessly. Furthermore, the small package size is excellent for space-constrained applications.
Quality and Reliability
NXP is committed to delivering high-quality and reliable components. The 74LVC1G08GW-G undergoes rigorous testing to ensure it meets the industry standards for performance and durability. Customers can trust in the consistent quality and support that comes with NXP products.