Product Overview: 74LVC169D,112
The 74LVC169D,112 is a high-performance, low-voltage CMOS device produced by NXP Semiconductors. This integrated circuit is part of the LVC family, which is known for its low power consumption and high-speed operation. It is specifically designed to meet the requirements of the latest high-speed and low-power applications in the modern electronics industry.
Key Features
- Logic Type: 4-bit synchronous binary counter
- Supply Voltage Range: 2.0V to 3.6V, making it compatible with 3.3V systems and tolerant to 5V systems when interfaced properly.
- Counting Sequence: Up
- Output Capability: Standard
- Packaging: Comes in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT).
- Operating Temperature: -40°C to +125°C, offering a wide range that ensures functionality in various environmental conditions.
Performance and Quality
The 74LVC169D,112 boasts high-speed performance with a typical propagation delay of only a few nanoseconds, ensuring rapid response times for critical applications. The device also features a low power consumption, which is crucial for battery-operated and power-sensitive designs. Its robust design is compliant with JEDEC standards and is characterized for operation from -40°C to +125°C, ensuring reliability and stability across a broad range of operating conditions.
Applications
This counter IC is versatile and can be used in a variety of applications, including:
- Industrial automation and control systems
- High-speed data processing equipment
- Embedded systems
- Consumer electronics
- Telecommunications
Environmental and Compliance Information
The 74LVC169D,112 is designed with environmental responsibility in mind. It is RoHS compliant, which means it does not contain hazardous substances such as lead, mercury, or cadmium. This compliance ensures that the product is suitable for use in electronics that may be sold in regions with strict environmental regulations, including the European Union.
In summary, the 74LVC169D,112 from NXP is a reliable and efficient solution for designers looking for a 4-bit synchronous binary counter with low power consumption and high-speed operation. Its robust packaging, wide operating temperature range, and compliance with environmental standards make it a smart choice for a wide array of electronic applications.