EN
  • EN
  • DE

74LVC16374ADL

Part No 74LVC16374ADL
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description 16-bit edge triggered D-type flip-flop with 5 Volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815948-74LVC16374ADL
Ultra Librarian 3D Model Ultra Librarian 74LVC16374ADL CAD Model

Description

Product Overview: 74LVC16374ADL by NXP Semiconductors

The 74LVC16374ADL is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop with a bus hold. Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit (IC) is designed for use in applications that require the capture and storage of digital data. It is part of the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with low voltage operations and its CMOS technology.

With an operating voltage range of 1.2V to 3.6V, the 74LVC16374ADL is suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. This feature makes it ideal for mixed-voltage applications and for interfacing with legacy systems without the need for level shifters. The device is capable of supporting high-speed data transfer rates, making it an excellent choice for high-speed computing, telecommunications, and other data-intensive applications.

The 74LVC16374ADL is equipped with two sets of eight D-type flip-flops, each with individual clear (CLR) and clock (CLK) inputs. Data is captured on the rising edge of the clock signal, ensuring precise timing for synchronous data operations. The outputs of the flip-flops are controlled by the output enable (OE) input, allowing for seamless integration into bus-oriented systems.

One of the key features of this product is its bus hold circuitry, which maintains the last valid input state when no input is present, eliminating the need for external pull-up or pull-down resistors. This reduces both the complexity and the cost of the overall design.

The 74LVC16374ADL is packaged in a 48-pin SSOP (Shrink Small Outline Package), offering a space-saving solution for PCB designs where board real estate is at a premium. The device is also characterized for operation from -40°C to +125°C, ensuring reliability across a wide range of environmental conditions.

Overall, the 74LVC16374ADL from NXP Semiconductors is a robust and reliable component that provides high-speed, low-voltage operation for a variety of digital data storage and transfer applications. Its compatibility with existing 5V systems and its bus hold feature make it a versatile choice for designers looking to create efficient, next-generation electronic products.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0603 $60.6030
24+ $4.9723 $119.3352
36+ $4.8175 $173.4300
50+ $4.6616 $233.0800
65+ $4.5068 $292.9420
86+ $4.0402 $347.4572
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess